Vishay Intertechnology, Inc. RES 19.1 OHM 30W 1% AXIAL LUGS RER75F19R1RC02

Description
RES 19.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 19.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 30W 1% AXIAL LUGS - RER75F19R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 30W 1% AXIAL LUGS
RER75F19R1RC02
RES 19.1 OHM 30W 1% AXIAL LUGS RER75F19R1RC02
RES 19.1ohm 30W 1% AXIAL LUGS

RES 19.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F19R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F19R1RC02-ND
Chassis Mount Resistors RER75F19R1RC02-ND
19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F19R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F19R1RC02
Chassis Mount Resistors RER75F19R1RC02
RES CHAS MNT 19.1 OHM 1% 30W

RES CHAS MNT 19.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F19R1RC02 RER75F19R1RC02-ND RER75F19R1RC02
Product Name RES 19.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details