Vishay Intertechnology, Inc. RES 19.1 OHM 30W 1% AXIAL LUGS RER75F19R1MCSL

Description
RES 19.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 19.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 30W 1% AXIAL LUGS - RER75F19R1MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 30W 1% AXIAL LUGS
RER75F19R1MCSL
RES 19.1 OHM 30W 1% AXIAL LUGS RER75F19R1MCSL
RES 19.1ohm 30W 1% AXIAL LUGS

RES 19.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F19R1MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F19R1MCSL-ND
Chassis Mount Resistors RER75F19R1MCSL-ND
19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F19R1MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F19R1MCSL
Chassis Mount Resistors RER75F19R1MCSL
RES CHAS MNT 19.1 OHM 1% 30W

RES CHAS MNT 19.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F19R1MCSL RER75F19R1MCSL-ND RER75F19R1MCSL
Product Name RES 19.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers