Vishay Intertechnology, Inc. RES 19.6K OHM 30W 1% AXIAL LUGS RER75F1962RCSL

Description
RES 19.6Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 19.6Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 30W 1% AXIAL LUGS - RER75F1962RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 30W 1% AXIAL LUGS
RER75F1962RCSL
RES 19.6K OHM 30W 1% AXIAL LUGS RER75F1962RCSL
RES 19.6Kohm 30W 1% AXIAL LUGS

RES 19.6Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1962RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1962RCSL-ND
Chassis Mount Resistors RER75F1962RCSL-ND
19.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor

19.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1962RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1962RCSL
Chassis Mount Resistors RER75F1962RCSL
RES CHAS MNT 19.6K OHM 1% 30W

RES CHAS MNT 19.6K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1962RCSL RER75F1962RCSL-ND RER75F1962RCSL
Product Name RES 19.6K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers