Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1962RC02

Description
19.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
19.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1962RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1962RC02-ND
Chassis Mount Resistors RER75F1962RC02-ND
19.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor

19.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 19.6K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F1962RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 19.6K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F1962RC02
Res Wirewound 19.6K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F1962RC02
Res Wirewound 19.6K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 19.6K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F1962RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1962RC02
Chassis Mount Resistors RER75F1962RC02
RES CHAS MNT 19.6K OHM 1% 30W

RES CHAS MNT 19.6K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1962RC02-ND RER75F1962RC02 RER75F1962RC02
Product Name Chassis Mount Resistors Res Wirewound 19.6K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details