Vishay Intertechnology, Inc. RES 196 OHM 30W 1% AXIAL LUGS RER75F1960RCSL

Description
RES 196ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 196ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 30W 1% AXIAL LUGS - RER75F1960RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 30W 1% AXIAL LUGS
RER75F1960RCSL
RES 196 OHM 30W 1% AXIAL LUGS RER75F1960RCSL
RES 196ohm 30W 1% AXIAL LUGS

RES 196ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1960RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1960RCSL-ND
Chassis Mount Resistors RER75F1960RCSL-ND
196 Ohms ±1% 30W Wirewound Chassis Mount Resistor

196 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1960RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1960RCSL
Chassis Mount Resistors RER75F1960RCSL
RES CHAS MNT 196 OHM 1% 30W

RES CHAS MNT 196 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1960RCSL RER75F1960RCSL-ND RER75F1960RCSL
Product Name RES 196 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers