Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1960RC02

Description
196 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
196 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1960RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1960RC02-ND
Chassis Mount Resistors RER75F1960RC02-ND
196 Ohms ±1% 30W Wirewound Chassis Mount Resistor

196 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 196 OHM 30W 1% AXIAL LUGS - RER75F1960RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 30W 1% AXIAL LUGS
RER75F1960RC02
RES 196 OHM 30W 1% AXIAL LUGS RER75F1960RC02
RES 196ohm 30W 1% AXIAL LUGS

RES 196ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1960RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1960RC02
Chassis Mount Resistors RER75F1960RC02
RES CHAS MNT 196 OHM 1% 30W

RES CHAS MNT 196 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1960RC02-ND RER75F1960RC02 RER75F1960RC02
Product Name Chassis Mount Resistors RES 196 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details