Vishay Intertechnology, Inc. RES 18.7 OHM 30W 1% AXIAL LUGS RER75F18R7MC02

Description
RES 18.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 18.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 30W 1% AXIAL LUGS - RER75F18R7MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 30W 1% AXIAL LUGS
RER75F18R7MC02
RES 18.7 OHM 30W 1% AXIAL LUGS RER75F18R7MC02
RES 18.7ohm 30W 1% AXIAL LUGS

RES 18.7ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F18R7MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F18R7MC02-ND
Chassis Mount Resistors RER75F18R7MC02-ND
18.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

18.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F18R7MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F18R7MC02
Chassis Mount Resistors RER75F18R7MC02
RES CHAS MNT 18.7 OHM 1% 30W

RES CHAS MNT 18.7 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F18R7MC02 RER75F18R7MC02-ND RER75F18R7MC02
Product Name RES 18.7 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers