Vishay Intertechnology, Inc. 18.2 OHM 30W Resistor RER75F18R2MC02

Description
RES CHAS MNT 18.2 OHM 1% 30W Product overview: RER75F18R2MC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.2 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.2 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F18R2MC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 18.2 OHM 1% 30W Product overview: RER75F18R2MC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.2 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.2 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F18R2MC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.2 OHM 30W Resistor - 54-RER75F18R2MC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18.2 OHM 30W Resistor
54-RER75F18R2MC02
18.2 OHM 30W Resistor 54-RER75F18R2MC02
RES CHAS MNT 18.2 OHM 1% 30W Product overview: RER75F18R2MC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.2 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.2 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F18R2MC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 18.2 OHM 1% 30W Product overview: RER75F18R2MC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.2 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.2 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F18R2MC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER75F18R2MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F18R2MC02-ND
Chassis Mount Resistors RER75F18R2MC02-ND
18.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

18.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 18.2 OHM 30W 1% AXIAL LUGS - RER75F18R2MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 30W 1% AXIAL LUGS
RER75F18R2MC02
RES 18.2 OHM 30W 1% AXIAL LUGS RER75F18R2MC02
RES 18.2ohm 30W 1% AXIAL LUGS

RES 18.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F18R2MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F18R2MC02
Chassis Mount Resistors RER75F18R2MC02
RES CHAS MNT 18.2 OHM 1% 30W

RES CHAS MNT 18.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 54-RER75F18R2MC02 RER75F18R2MC02-ND RER75F18R2MC02 RER75F18R2MC02
Product Name 18.2 OHM 30W Resistor Chassis Mount Resistors RES 18.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial, Box Axial, Box Axial Leads Solder Lugs
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms 18.2 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers