Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1821MC02

Description
1.82 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.82 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1821MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1821MC02-ND
Chassis Mount Resistors RER75F1821MC02-ND
1.82 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.82 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.82K OHM 30W 1% AXIAL LUGS - RER75F1821MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 30W 1% AXIAL LUGS
RER75F1821MC02
RES 1.82K OHM 30W 1% AXIAL LUGS RER75F1821MC02
RES 1.82Kohm 30W 1% AXIAL LUGS

RES 1.82Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1821MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1821MC02
Chassis Mount Resistors RER75F1821MC02
RES CHAS MNT 1.82K OHM 1% 30W

RES CHAS MNT 1.82K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1821MC02-ND RER75F1821MC02 RER75F1821MC02
Product Name Chassis Mount Resistors RES 1.82K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details