Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1802RC02

Description
18 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1802RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1802RC02-ND
Chassis Mount Resistors RER75F1802RC02-ND
18 kOhms ±1% 30W Wirewound Chassis Mount Resistor

18 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 18K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F1802RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F1802RC02
Res Wirewound 18K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F1802RC02
Res Wirewound 18K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 18K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F1802RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1802RC02
Chassis Mount Resistors RER75F1802RC02
RES CHAS MNT 18K OHM 1% 30W

RES CHAS MNT 18K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1802RC02-ND RER75F1802RC02 RER75F1802RC02
Product Name Chassis Mount Resistors Res Wirewound 18K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details