Vishay Intertechnology, Inc. RES 17.8 OHM 30W 1% AXIAL LUGS RER75F17R8RCSL

Description
RES 17.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 17.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 30W 1% AXIAL LUGS - RER75F17R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 30W 1% AXIAL LUGS
RER75F17R8RCSL
RES 17.8 OHM 30W 1% AXIAL LUGS RER75F17R8RCSL
RES 17.8ohm 30W 1% AXIAL LUGS

RES 17.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F17R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F17R8RCSL-ND
Chassis Mount Resistors RER75F17R8RCSL-ND
17.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

17.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F17R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F17R8RCSL
Chassis Mount Resistors RER75F17R8RCSL
RES CHAS MNT 17.8 OHM 1% 30W

RES CHAS MNT 17.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F17R8RCSL RER75F17R8RCSL-ND RER75F17R8RCSL
Product Name RES 17.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details