Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1780RC02

Description
178 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
178 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1780RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1780RC02-ND
Chassis Mount Resistors RER75F1780RC02-ND
178 Ohms ±1% 30W Wirewound Chassis Mount Resistor

178 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 178 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F1780RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 178 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F1780RC02
Res Wirewound 178 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F1780RC02
Res Wirewound 178 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 178 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F1780RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1780RC02
Chassis Mount Resistors RER75F1780RC02
RES CHAS MNT 178 OHM 1% 30W

RES CHAS MNT 178 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1780RC02-ND RER75F1780RC02 RER75F1780RC02
Product Name Chassis Mount Resistors Res Wirewound 178 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details