Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1740RC02

Description
174 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
174 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1740RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1740RC02-ND
Chassis Mount Resistors RER75F1740RC02-ND
174 Ohms ±1% 30W Wirewound Chassis Mount Resistor

174 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 174 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F1740RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 174 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F1740RC02
Res Wirewound 174 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F1740RC02
Res Wirewound 174 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 174 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F1740RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1740RC02
Chassis Mount Resistors RER75F1740RC02
RES CHAS MNT 174 OHM 1% 30W

RES CHAS MNT 174 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1740RC02-ND RER75F1740RC02 RER75F1740RC02
Product Name Chassis Mount Resistors Res Wirewound 174 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers