Vishay Intertechnology, Inc. RES 16.5 OHM 30W 1% AXIAL LUGS RER75F16R5RCSL

Description
RES 16.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 30W 1% AXIAL LUGS - RER75F16R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 30W 1% AXIAL LUGS
RER75F16R5RCSL
RES 16.5 OHM 30W 1% AXIAL LUGS RER75F16R5RCSL
RES 16.5ohm 30W 1% AXIAL LUGS

RES 16.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F16R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F16R5RCSL-ND
Chassis Mount Resistors RER75F16R5RCSL-ND
16.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

16.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F16R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F16R5RCSL
Chassis Mount Resistors RER75F16R5RCSL
RES CHAS MNT 16.5 OHM 1% 30W

RES CHAS MNT 16.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F16R5RCSL RER75F16R5RCSL-ND RER75F16R5RCSL
Product Name RES 16.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details