Vishay Intertechnology, Inc. RES 16.2 OHM 30W 1% AXIAL LUGS RER75F16R2RCSL

Description
RES 16.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 30W 1% AXIAL LUGS - RER75F16R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 30W 1% AXIAL LUGS
RER75F16R2RCSL
RES 16.2 OHM 30W 1% AXIAL LUGS RER75F16R2RCSL
RES 16.2ohm 30W 1% AXIAL LUGS

RES 16.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F16R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F16R2RCSL-ND
Chassis Mount Resistors RER75F16R2RCSL-ND
16.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F16R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F16R2RCSL
Chassis Mount Resistors RER75F16R2RCSL
RES CHAS MNT 16.2 OHM 1% 30W

RES CHAS MNT 16.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F16R2RCSL RER75F16R2RCSL-ND RER75F16R2RCSL
Product Name RES 16.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers