Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F16R2MCSL

Description
16.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F16R2MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F16R2MCSL-ND
Chassis Mount Resistors RER75F16R2MCSL-ND
16.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 16.2 OHM 30W 1% AXIAL LUGS - RER75F16R2MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 30W 1% AXIAL LUGS
RER75F16R2MCSL
RES 16.2 OHM 30W 1% AXIAL LUGS RER75F16R2MCSL
RES 16.2ohm 30W 1% AXIAL LUGS

RES 16.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F16R2MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F16R2MCSL
Chassis Mount Resistors RER75F16R2MCSL
RES CHAS MNT 16.2 OHM 1% 30W

RES CHAS MNT 16.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F16R2MCSL-ND RER75F16R2MCSL RER75F16R2MCSL
Product Name Chassis Mount Resistors RES 16.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details