Vishay Intertechnology, Inc. RES 1.62K OHM 30W 1% AXIAL LUGS RER75F1621RCSL

Description
RES 1.62Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.62Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 30W 1% AXIAL LUGS - RER75F1621RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 30W 1% AXIAL LUGS
RER75F1621RCSL
RES 1.62K OHM 30W 1% AXIAL LUGS RER75F1621RCSL
RES 1.62Kohm 30W 1% AXIAL LUGS

RES 1.62Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1621RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1621RCSL-ND
Chassis Mount Resistors RER75F1621RCSL-ND
1.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1621RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1621RCSL
Chassis Mount Resistors RER75F1621RCSL
RES CHAS MNT 1.62K OHM 1% 30W

RES CHAS MNT 1.62K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1621RCSL RER75F1621RCSL-ND RER75F1621RCSL
Product Name RES 1.62K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers