Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1620RCSL

Description
162 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
162 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1620RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1620RCSL-ND
Chassis Mount Resistors RER75F1620RCSL-ND
162 Ohms ±1% 30W Wirewound Chassis Mount Resistor

162 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 162 OHM 30W 1% AXIAL LUGS - RER75F1620RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 30W 1% AXIAL LUGS
RER75F1620RCSL
RES 162 OHM 30W 1% AXIAL LUGS RER75F1620RCSL
RES 162ohm 30W 1% AXIAL LUGS

RES 162ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1620RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1620RCSL
Chassis Mount Resistors RER75F1620RCSL
RES CHAS MNT 162 OHM 1% 30W

RES CHAS MNT 162 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1620RCSL-ND RER75F1620RCSL RER75F1620RCSL
Product Name Chassis Mount Resistors RES 162 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details