Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1620RC02

Description
162 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
162 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1620RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1620RC02-ND
Chassis Mount Resistors RER75F1620RC02-ND
162 Ohms ±1% 30W Wirewound Chassis Mount Resistor

162 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 162 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F1620RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 162 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F1620RC02
Res Wirewound 162 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F1620RC02
Res Wirewound 162 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 162 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F1620RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1620RC02
Chassis Mount Resistors RER75F1620RC02
RES CHAS MNT 162 OHM 1% 30W

RES CHAS MNT 162 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1620RC02-ND RER75F1620RC02 RER75F1620RC02
Product Name Chassis Mount Resistors Res Wirewound 162 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers