Vishay Intertechnology, Inc. RES 15K OHM 30W 1% AXIAL LUGS RER75F1502RCSL

Description
RES 15Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 15Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 30W 1% AXIAL LUGS - RER75F1502RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 30W 1% AXIAL LUGS
RER75F1502RCSL
RES 15K OHM 30W 1% AXIAL LUGS RER75F1502RCSL
RES 15Kohm 30W 1% AXIAL LUGS

RES 15Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1502RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1502RCSL-ND
Chassis Mount Resistors RER75F1502RCSL-ND
15 kOhms ±1% 30W Wirewound Chassis Mount Resistor

15 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1502RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1502RCSL
Chassis Mount Resistors RER75F1502RCSL
RES CHAS MNT 15K OHM 1% 30W

RES CHAS MNT 15K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1502RCSL RER75F1502RCSL-ND RER75F1502RCSL
Product Name RES 15K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details