The RER75F1472RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 30 watts at 25 °C and a resistance value of 14.7 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The RER75F1472RC02 is suitable for applications requiring high reliability and performance under extreme conditions.
14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Res Wirewound 14.7K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 14.7K OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F1472RC02-ND | RER75F1472RC02 | RER75F1472RC02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 14.7K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % | 1 +/- % |