Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1472PCSL

Description
14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1472PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1472PCSL-ND
Chassis Mount Resistors RER75F1472PCSL-ND
14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 14.7K OHM 30W 1% AXIAL LUGS - RER75F1472PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 30W 1% AXIAL LUGS
RER75F1472PCSL
RES 14.7K OHM 30W 1% AXIAL LUGS RER75F1472PCSL
RES 14.7Kohm 30W 1% AXIAL LUGS

RES 14.7Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1472PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1472PCSL
Chassis Mount Resistors RER75F1472PCSL
RES CHAS MNT 14.7K OHM 1% 30W

RES CHAS MNT 14.7K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1472PCSL-ND RER75F1472PCSL RER75F1472PCSL
Product Name Chassis Mount Resistors RES 14.7K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details