Vishay Intertechnology, Inc. RES 147 OHM 30W 1% AXIAL LUGS RER75F1470MCSL

Description
RES 147ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 147ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 30W 1% AXIAL LUGS - RER75F1470MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 30W 1% AXIAL LUGS
RER75F1470MCSL
RES 147 OHM 30W 1% AXIAL LUGS RER75F1470MCSL
RES 147ohm 30W 1% AXIAL LUGS

RES 147ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1470MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1470MCSL-ND
Chassis Mount Resistors RER75F1470MCSL-ND
147 Ohms ±1% 30W Wirewound Chassis Mount Resistor

147 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1470MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1470MCSL
Chassis Mount Resistors RER75F1470MCSL
RES CHAS MNT 147 OHM 1% 30W

RES CHAS MNT 147 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1470MCSL RER75F1470MCSL-ND RER75F1470MCSL
Product Name RES 147 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers