Vishay Intertechnology, Inc. RES 13.7 OHM 30W 1% AXIAL LUGS RER75F13R7RC02

Description
RES 13.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 13.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 30W 1% AXIAL LUGS - RER75F13R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 30W 1% AXIAL LUGS
RER75F13R7RC02
RES 13.7 OHM 30W 1% AXIAL LUGS RER75F13R7RC02
RES 13.7ohm 30W 1% AXIAL LUGS

RES 13.7ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F13R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F13R7RC02-ND
Chassis Mount Resistors RER75F13R7RC02-ND
13.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

13.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F13R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F13R7RC02
Chassis Mount Resistors RER75F13R7RC02
RES CHAS MNT 13.7 OHM 1% 30W

RES CHAS MNT 13.7 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F13R7RC02 RER75F13R7RC02-ND RER75F13R7RC02
Product Name RES 13.7 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details