Vishay Intertechnology, Inc. RES 13.3 OHM 30W 1% AXIAL LUGS RER75F13R3RCSL

Description
RES 13.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 13.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 30W 1% AXIAL LUGS - RER75F13R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 30W 1% AXIAL LUGS
RER75F13R3RCSL
RES 13.3 OHM 30W 1% AXIAL LUGS RER75F13R3RCSL
RES 13.3ohm 30W 1% AXIAL LUGS

RES 13.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F13R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F13R3RCSL-ND
Chassis Mount Resistors RER75F13R3RCSL-ND
13.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

13.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F13R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F13R3RCSL
Chassis Mount Resistors RER75F13R3RCSL
RES CHAS MNT 13.3 OHM 1% 30W

RES CHAS MNT 13.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F13R3RCSL RER75F13R3RCSL-ND RER75F13R3RCSL
Product Name RES 13.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers