The RER75F13R0RCSL is a chassis mount wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 30 watts at 25 °C, the resistor has a resistance value of 13 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The insulation resistance is a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions. Engineers considering this product should note its robust construction and military qualification, making it suitable for demanding environments.
RES 13ohm 30W 1% AXIAL LUGS
13 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 13 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F13R0RCSL | RER75F13R0RCSL-ND | RER75F13R0RCSL |
| Product Name | RES 13 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 13 ohms | 13 ohms | 13 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |