Vishay Intertechnology, Inc. Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F1330RC02

Description
Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F1330RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F1330RC02
Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F1330RC02
Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F1330RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1330RC02-ND
Chassis Mount Resistors RER75F1330RC02-ND
133 Ohms ±1% 30W Wirewound Chassis Mount Resistor

133 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1330RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1330RC02
Chassis Mount Resistors RER75F1330RC02
RES CHAS MNT 133 OHM 1% 30W

RES CHAS MNT 133 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1330RC02 RER75F1330RC02-ND RER75F1330RC02
Product Name Res Wirewound 133 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details