Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1300RC02

Description
130 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
130 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1300RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1300RC02-ND
Chassis Mount Resistors RER75F1300RC02-ND
130 Ohms ±1% 30W Wirewound Chassis Mount Resistor

130 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 130 OHM 30W 1% AXIAL LUGS - RER75F1300RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 30W 1% AXIAL LUGS
RER75F1300RC02
RES 130 OHM 30W 1% AXIAL LUGS RER75F1300RC02
RES 130ohm 30W 1% AXIAL LUGS

RES 130ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1300RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1300RC02
Chassis Mount Resistors RER75F1300RC02
RES CHAS MNT 130 OHM 1% 30W

RES CHAS MNT 130 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1300RC02-ND RER75F1300RC02 RER75F1300RC02
Product Name Chassis Mount Resistors RES 130 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers