Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F12R4RC02

Description
12.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F12R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F12R4RC02-ND
Chassis Mount Resistors RER75F12R4RC02-ND
12.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

12.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.4 OHM 30W 1% AXIAL LUGS - RER75F12R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 30W 1% AXIAL LUGS
RER75F12R4RC02
RES 12.4 OHM 30W 1% AXIAL LUGS RER75F12R4RC02
RES 12.4ohm 30W 1% AXIAL LUGS

RES 12.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F12R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F12R4RC02
Chassis Mount Resistors RER75F12R4RC02
RES CHAS MNT 12.4 OHM 1% 30W

RES CHAS MNT 12.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F12R4RC02-ND RER75F12R4RC02 RER75F12R4RC02
Product Name Chassis Mount Resistors RES 12.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C3A3K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details