Vishay Intertechnology, Inc. RES 12.1 OHM 30W 1% AXIAL LUGS RER75F12R1PCSL

Description
RES 12.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 30W 1% AXIAL LUGS - RER75F12R1PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 30W 1% AXIAL LUGS
RER75F12R1PCSL
RES 12.1 OHM 30W 1% AXIAL LUGS RER75F12R1PCSL
RES 12.1ohm 30W 1% AXIAL LUGS

RES 12.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F12R1PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F12R1PCSL-ND
Chassis Mount Resistors RER75F12R1PCSL-ND
12.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F12R1PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F12R1PCSL
Chassis Mount Resistors RER75F12R1PCSL
RES CHAS MNT 12.1 OHM 1% 30W

RES CHAS MNT 12.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F12R1PCSL RER75F12R1PCSL-ND RER75F12R1PCSL
Product Name RES 12.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details