Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1270RCSL

Description
127 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
127 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1270RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1270RCSL-ND
Chassis Mount Resistors RER75F1270RCSL-ND
127 Ohms ±1% 30W Wirewound Chassis Mount Resistor

127 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 127 OHM 30W 1% AXIAL LUGS - RER75F1270RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 30W 1% AXIAL LUGS
RER75F1270RCSL
RES 127 OHM 30W 1% AXIAL LUGS RER75F1270RCSL
RES 127ohm 30W 1% AXIAL LUGS

RES 127ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1270RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1270RCSL
Chassis Mount Resistors RER75F1270RCSL
RES CHAS MNT 127 OHM 1% 30W

RES CHAS MNT 127 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1270RCSL-ND RER75F1270RCSL RER75F1270RCSL
Product Name Chassis Mount Resistors RES 127 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details