Vishay Intertechnology, Inc. RES 12.4K OHM 30W 1% AXIAL LUGS RER75F1242RCSL

Description
RES 12.4Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.4Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 30W 1% AXIAL LUGS - RER75F1242RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 30W 1% AXIAL LUGS
RER75F1242RCSL
RES 12.4K OHM 30W 1% AXIAL LUGS RER75F1242RCSL
RES 12.4Kohm 30W 1% AXIAL LUGS

RES 12.4Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1242RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1242RCSL-ND
Chassis Mount Resistors RER75F1242RCSL-ND
12.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

12.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1242RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1242RCSL
Chassis Mount Resistors RER75F1242RCSL
RES CHAS MNT 12.4K OHM 1% 30W

RES CHAS MNT 12.4K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1242RCSL RER75F1242RCSL-ND RER75F1242RCSL
Product Name RES 12.4K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers