Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1202RCSL

Description
12 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1202RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1202RCSL-ND
Chassis Mount Resistors RER75F1202RCSL-ND
12 kOhms ±1% 30W Wirewound Chassis Mount Resistor

12 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12K OHM 30W 1% AXIAL LUGS - RER75F1202RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 30W 1% AXIAL LUGS
RER75F1202RCSL
RES 12K OHM 30W 1% AXIAL LUGS RER75F1202RCSL
RES 12Kohm 30W 1% AXIAL LUGS

RES 12Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1202RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1202RCSL
Chassis Mount Resistors RER75F1202RCSL
RES CHAS MNT 12K OHM 1% 30W

RES CHAS MNT 12K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1202RCSL-ND RER75F1202RCSL RER75F1202RCSL
Product Name Chassis Mount Resistors RES 12K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details