Vishay Intertechnology, Inc. RES 12K OHM 30W 1% AXIAL LUGS RER75F1202RC02

Description
RES 12Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 30W 1% AXIAL LUGS - RER75F1202RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 30W 1% AXIAL LUGS
RER75F1202RC02
RES 12K OHM 30W 1% AXIAL LUGS RER75F1202RC02
RES 12Kohm 30W 1% AXIAL LUGS

RES 12Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1202RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1202RC02-ND
Chassis Mount Resistors RER75F1202RC02-ND
12 kOhms ±1% 30W Wirewound Chassis Mount Resistor

12 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1202RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1202RC02
Chassis Mount Resistors RER75F1202RC02
RES CHAS MNT 12K OHM 1% 30W

RES CHAS MNT 12K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1202RC02 RER75F1202RC02-ND RER75F1202RC02
Product Name RES 12K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers