Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F11R4RCSL

Description
11.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F11R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F11R4RCSL-ND
Chassis Mount Resistors RER75F11R4RCSL-ND
11.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

11.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 11.4 OHM 30W 1% AXIAL LUGS - RER75F11R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.4 OHM 30W 1% AXIAL LUGS
RER75F11R4RCSL
RES 11.4 OHM 30W 1% AXIAL LUGS RER75F11R4RCSL
RES 11.4ohm 30W 1% AXIAL LUGS

RES 11.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F11R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F11R4RCSL
Chassis Mount Resistors RER75F11R4RCSL
RES CHAS MNT 11.4 OHM 1% 30W

RES CHAS MNT 11.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F11R4RCSL-ND RER75F11R4RCSL RER75F11R4RCSL
Product Name Chassis Mount Resistors RES 11.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 11.4 ohms 11.4 ohms 11.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers