Vishay Intertechnology, Inc. Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F11R3RC02

Description
Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER75F11R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER75F11R3RC02
Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F11R3RC02
Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F11R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F11R3RC02-ND
Chassis Mount Resistors RER75F11R3RC02-ND
11.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

11.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F11R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F11R3RC02
Chassis Mount Resistors RER75F11R3RC02
RES CHAS MNT 11.3 OHM 1% 30W

RES CHAS MNT 11.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F11R3RC02 RER75F11R3RC02-ND RER75F11R3RC02
Product Name Res Wirewound 11.3 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details