Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F11R0RCSL

Description
11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F11R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F11R0RCSL-ND
Chassis Mount Resistors RER75F11R0RCSL-ND
11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 11 OHM 30W 1% AXIAL LUGS - RER75F11R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 30W 1% AXIAL LUGS
RER75F11R0RCSL
RES 11 OHM 30W 1% AXIAL LUGS RER75F11R0RCSL
RES 11ohm 30W 1% AXIAL LUGS

RES 11ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F11R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F11R0RCSL
Chassis Mount Resistors RER75F11R0RCSL
RES CHAS MNT 11 OHM 1% 30W

RES CHAS MNT 11 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F11R0RCSL-ND RER75F11R0RCSL RER75F11R0RCSL
Product Name Chassis Mount Resistors RES 11 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers