Vishay Intertechnology, Inc. RES 11 OHM 30W 1% AXIAL LUGS RER75F11R0MCSL

Description
RES 11ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 30W 1% AXIAL LUGS - RER75F11R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 30W 1% AXIAL LUGS
RER75F11R0MCSL
RES 11 OHM 30W 1% AXIAL LUGS RER75F11R0MCSL
RES 11ohm 30W 1% AXIAL LUGS

RES 11ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F11R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F11R0MCSL-ND
Chassis Mount Resistors RER75F11R0MCSL-ND
11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F11R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F11R0MCSL
Chassis Mount Resistors RER75F11R0MCSL
RES CHAS MNT 11 OHM 1% 30W

RES CHAS MNT 11 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F11R0MCSL RER75F11R0MCSL-ND RER75F11R0MCSL
Product Name RES 11 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A36RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details