Vishay Intertechnology, Inc. RES 113 OHM 30W 1% AXIAL LUGS RER75F1130MCSL

Description
RES 113ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 113ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 30W 1% AXIAL LUGS - RER75F1130MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 30W 1% AXIAL LUGS
RER75F1130MCSL
RES 113 OHM 30W 1% AXIAL LUGS RER75F1130MCSL
RES 113ohm 30W 1% AXIAL LUGS

RES 113ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1130MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1130MCSL-ND
Chassis Mount Resistors RER75F1130MCSL-ND
113 Ohms ±1% 30W Wirewound Chassis Mount Resistor

113 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1130MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1130MCSL
Chassis Mount Resistors RER75F1130MCSL
RES CHAS MNT 113 OHM 1% 30W

RES CHAS MNT 113 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1130MCSL RER75F1130MCSL-ND RER75F1130MCSL
Product Name RES 113 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details