Vishay Intertechnology, Inc. RES 110 OHM 30W 1% AXIAL LUGS RER75F1100RCSL

Description
RES 110ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 110ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 30W 1% AXIAL LUGS - RER75F1100RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 30W 1% AXIAL LUGS
RER75F1100RCSL
RES 110 OHM 30W 1% AXIAL LUGS RER75F1100RCSL
RES 110ohm 30W 1% AXIAL LUGS

RES 110ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1100RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1100RCSL-ND
Chassis Mount Resistors RER75F1100RCSL-ND
110 Ohms ±1% 30W Wirewound Chassis Mount Resistor

110 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1100RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1100RCSL
Chassis Mount Resistors RER75F1100RCSL
RES CHAS MNT 110 OHM 1% 30W

RES CHAS MNT 110 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1100RCSL RER75F1100RCSL-ND RER75F1100RCSL
Product Name RES 110 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details