Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F10R5PCSL

Description
10.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F10R5PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F10R5PCSL-ND
Chassis Mount Resistors RER75F10R5PCSL-ND
10.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

10.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10.5 OHM 30W 1% AXIAL LUGS - RER75F10R5PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 30W 1% AXIAL LUGS
RER75F10R5PCSL
RES 10.5 OHM 30W 1% AXIAL LUGS RER75F10R5PCSL
RES 10.5ohm 30W 1% AXIAL LUGS

RES 10.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F10R5PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F10R5PCSL
Chassis Mount Resistors RER75F10R5PCSL
RES CHAS MNT 10.5 OHM 1% 30W

RES CHAS MNT 10.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F10R5PCSL-ND RER75F10R5PCSL RER75F10R5PCSL
Product Name Chassis Mount Resistors RES 10.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details