Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F10R0RC02

Description
Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER75F10R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER75F10R0RC02
Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F10R0RC02
Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RER75F10R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER75F10R0RC02-ND
Chassis Mount Resistors 541-RER75F10R0RC02-ND
10 Ohms ±1% 30W Wirewound Chassis Mount Resistor

10 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F10R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F10R0RC02
Chassis Mount Resistors RER75F10R0RC02
RES CHAS MNT 10 OHM 1% 30W

RES CHAS MNT 10 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F10R0RC02 541-RER75F10R0RC02-ND RER75F10R0RC02
Product Name Res Wirewound 10 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details