Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F10R0PC02

Description
10 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F10R0PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F10R0PC02-ND
Chassis Mount Resistors RER75F10R0PC02-ND
10 Ohms ±1% 30W Wirewound Chassis Mount Resistor

10 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10 OHM 30W 1% AXIAL LUGS - RER75F10R0PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 30W 1% AXIAL LUGS
RER75F10R0PC02
RES 10 OHM 30W 1% AXIAL LUGS RER75F10R0PC02
RES 10ohm 30W 1% AXIAL LUGS

RES 10ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F10R0PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F10R0PC02
Chassis Mount Resistors RER75F10R0PC02
RES CHAS MNT 10 OHM 1% 30W

RES CHAS MNT 10 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F10R0PC02-ND RER75F10R0PC02 RER75F10R0PC02
Product Name Chassis Mount Resistors RES 10 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details