The RER75F1052MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features a power rating of 30 watts at 25 °C and a resistance value of 10.5 kΩ with a tolerance of ±1%. The resistor is constructed with an aluminum heat sink housing and molded for environmental protection, ensuring durability in various conditions. This model utilizes a complete welded construction and non-inductive styles manufactured with Ayrton-Perry winding, which minimizes reactive components. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of at least 10,000 MΩ in dry conditions. The resistor is suitable for applications requiring reliable performance under stringent military specifications. Engineers considering this product should note its robust construction and high reliability, making it suitable for demanding environments.
10.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor
RES 10.5Kohm 30W 1% AXIAL LUGS
RES CHAS MNT 10.5K OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F1052MC02-ND | RER75F1052MC02 | RER75F1052MC02 |
| Product Name | Chassis Mount Resistors | RES 10.5K OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |