Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1001RC02

Description
1 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1001RC02-ND
Chassis Mount Resistors RER75F1001RC02-ND
1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1K OHM 30W 1% AXIAL LUGS - RER75F1001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 30W 1% AXIAL LUGS
RER75F1001RC02
RES 1K OHM 30W 1% AXIAL LUGS RER75F1001RC02
RES 1Kohm 30W 1% AXIAL LUGS

RES 1Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1001RC02
Chassis Mount Resistors RER75F1001RC02
RES CHAS MNT 1K OHM 1% 30W

RES CHAS MNT 1K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1001RC02-ND RER75F1001RC02 RER75F1001RC02
Product Name Chassis Mount Resistors RES 1K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details