Vishay Intertechnology, Inc. RES 0.909 OHM 20W 1% AXIAL LUGS RER70FR909RCSL

Description
RES 0.909ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.909ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.909 OHM 20W 1% AXIAL LUGS - RER70FR909RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 20W 1% AXIAL LUGS
RER70FR909RCSL
RES 0.909 OHM 20W 1% AXIAL LUGS RER70FR909RCSL
RES 0.909ohm 20W 1% AXIAL LUGS

RES 0.909ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR909RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR909RCSL-ND
Chassis Mount Resistors RER70FR909RCSL-ND
909 mOhms ±1% 20W Wirewound Chassis Mount Resistor

909 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR909RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR909RCSL
Chassis Mount Resistors RER70FR909RCSL
RES CHAS MNT 0.909 OHM 1% 20W

RES CHAS MNT 0.909 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR909RCSL RER70FR909RCSL-ND RER70FR909RCSL
Product Name RES 0.909 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details