Vishay Intertechnology, Inc. RES 0.909 OHM 20W 1% AXIAL LUGS RER70FR909RC02

Description
RES 0.909ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.909ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.909 OHM 20W 1% AXIAL LUGS - RER70FR909RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 20W 1% AXIAL LUGS
RER70FR909RC02
RES 0.909 OHM 20W 1% AXIAL LUGS RER70FR909RC02
RES 0.909ohm 20W 1% AXIAL LUGS

RES 0.909ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR909RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR909RC02-ND
Chassis Mount Resistors RER70FR909RC02-ND
909 mOhms ±1% 20W Wirewound Chassis Mount Resistor

909 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR909RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR909RC02
Chassis Mount Resistors RER70FR909RC02
RES CHAS MNT 0.909 OHM 1% 20W

RES CHAS MNT 0.909 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR909RC02 RER70FR909RC02-ND RER70FR909RC02
Product Name RES 0.909 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details