Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR825RCSL

Description
825 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
825 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR825RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR825RCSL-ND
Chassis Mount Resistors RER70FR825RCSL-ND
825 mOhms ±1% 20W Wirewound Chassis Mount Resistor

825 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.825 OHM 20W 1% AXIAL LUGS - RER70FR825RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 20W 1% AXIAL LUGS
RER70FR825RCSL
RES 0.825 OHM 20W 1% AXIAL LUGS RER70FR825RCSL
RES 0.825ohm 20W 1% AXIAL LUGS

RES 0.825ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR825RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR825RCSL
Chassis Mount Resistors RER70FR825RCSL
RES CHAS MNT 0.825 OHM 1% 20W

RES CHAS MNT 0.825 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR825RCSL-ND RER70FR825RCSL RER70FR825RCSL
Product Name Chassis Mount Resistors RES 0.825 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details