Vishay Intertechnology, Inc. RES 0.825 OHM 20W 1% AXIAL LUGS RER70FR825RC02

Description
RES 0.825ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.825ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 20W 1% AXIAL LUGS - RER70FR825RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 20W 1% AXIAL LUGS
RER70FR825RC02
RES 0.825 OHM 20W 1% AXIAL LUGS RER70FR825RC02
RES 0.825ohm 20W 1% AXIAL LUGS

RES 0.825ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR825RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR825RC02-ND
Chassis Mount Resistors RER70FR825RC02-ND
825 mOhms ±1% 20W Wirewound Chassis Mount Resistor

825 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR825RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR825RC02
Chassis Mount Resistors RER70FR825RC02
RES CHAS MNT 0.825 OHM 1% 20W

RES CHAS MNT 0.825 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR825RC02 RER70FR825RC02-ND RER70FR825RC02
Product Name RES 0.825 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details