Vishay Intertechnology, Inc. RES 0.75 OHM 20W 1% AXIAL LUGS RER70FR750PCSL

Description
RES 0.75ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.75ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 20W 1% AXIAL LUGS - RER70FR750PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 20W 1% AXIAL LUGS
RER70FR750PCSL
RES 0.75 OHM 20W 1% AXIAL LUGS RER70FR750PCSL
RES 0.75ohm 20W 1% AXIAL LUGS

RES 0.75ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR750PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR750PCSL-ND
Chassis Mount Resistors RER70FR750PCSL-ND
750 mOhms ±1% 20W Wirewound Chassis Mount Resistor

750 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR750PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR750PCSL
Chassis Mount Resistors RER70FR750PCSL
RES CHAS MNT 0.75 OHM 1% 20W

RES CHAS MNT 0.75 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR750PCSL RER70FR750PCSL-ND RER70FR750PCSL
Product Name RES 0.75 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details